☰
L4949EP-E
L4949EP-E
Active
Description:  IC REG LINEAR 5V 100MA 20SO
Manufacturer:  STMicroelectronics
Datasheet:   L4949EP-E Datasheet
History Price: Active
In Stock: 45080
L4949EP-E vs L4949EDTR-E
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
28V
28V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 100mA
0.5V @ 100mA
Current - Output
100mA
100mA
Current - Quiescent (Iq)
300 μA
300 μA
Current - Supply (Max)
5 mA
5 mA
PSRR
-
-
Control Features
Reset
Reset
Protection Features
Over Temperature, Short Circuit
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SO
8-SOIC