☰
L4979DTR-E
L4979DTR-E
Active
Description:  IC REG LINEAR 5V 150MA 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L4979DTR-E Datasheet
History Price: $1.70000
In Stock: 7160
L4979DTR-E vs L4938EDTR-E
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable (Fixed)
Number of Regulators
1
2
Voltage - Input (Max)
-
28V
Voltage - Output (Min/Fixed)
5V
4.9V (5V)
Voltage - Output (Max)
-
5.1V
Voltage Dropout (Max)
-
0.4V @ 100mA, 0.6V @ 400mA
Current - Output
150mA
100mA, 400mA
Current - Quiescent (Iq)
1.5 mA
-
Current - Supply (Max)
3 mA
-
PSRR
-
-
Control Features
Enable, Reset, Watchdog
Enable, Reset
Protection Features
-
Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
20-SO