Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ STMicroelectronics L4993DTR
L4993DTR
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 150MA 8SO
Manufacturer:
STMicroelectronics
Datasheet:
L4993DTR Datasheet
History Price: $1.68000
In Stock: 10800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
L4993DTR vs L4938EDTR-E
Part No
L4993DTR
L4938EDTR-E
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
STMicroelectronics
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable (Fixed)
Number of Regulators
1
2
Voltage - Input (Max)
31V
28V
Voltage - Output (Min/Fixed)
5V
4.9V (5V)
Voltage - Output (Max)
-
5.1V
Voltage Dropout (Max)
0.4V @ 150mA
0.4V @ 100mA, 0.6V @ 400mA
Current - Output
150mA
100mA, 400mA
Current - Quiescent (Iq)
125 μA
-
Current - Supply (Max)
2 mA
-
PSRR
55dB (100Hz)
-
Control Features
Reset, Watchdog
Enable, Reset
Protection Features
Over Temperature, Short Circuit
Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
20-SO