Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ STMicroelectronics L4993DTR
L4993DTR
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 150MA 8SO
Manufacturer:
STMicroelectronics
Datasheet:
L4993DTR Datasheet
History Price: $1.68000
In Stock: 10800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
L4993DTR vs L4949EDTR-E
Part No
L4993DTR
L4949EDTR-E
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
STMicroelectronics
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
31V
28V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.4V @ 150mA
0.5V @ 100mA
Current - Output
150mA
100mA
Current - Quiescent (Iq)
125 μA
300 μA
Current - Supply (Max)
2 mA
5 mA
PSRR
55dB (100Hz)
-
Control Features
Reset, Watchdog
Reset
Protection Features
Over Temperature, Short Circuit
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC