L6208PD013TR
L6208PD013TR
Active
Description:  IC MTR DRV BIPOLAR 8-52V 36PWRSO
Manufacturer:  STMicroelectronics
History Price: $11.24000
In Stock: 43200
L6208PD013TR vs L6230PD
Series
STSPIN L62
STSPIN L62
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
DMOS
DMOS
Step Resolution
1, 1/2
-
Applications
General Purpose
General Purpose
Current - Output
2.8A
1.4A
Voltage - Supply
8V ~ 52V
8V ~ 52V
Voltage - Load
8V ~ 52V
8V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
PowerSO-36
PowerSO-36