L6227DTR
L6227DTR
Active
Description:  IC MTR DRVR BIPOLAR 8V-52V 24SO
Manufacturer:  STMicroelectronics
Datasheet:   L6227DTR Datasheet
History Price: $7.00000
In Stock: 36800
L6227DTR vs L6229N
Part No
Series
STSPIN L62
STSPIN L62
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
DMOS
BiCDMOS
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
1.4A
1.4A
Voltage - Supply
8V ~ 52V
12V ~ 52V
Voltage - Load
8V ~ 52V
12V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-PowerDIP (0.300", 7.62mm)
Supplier Device Package
24-SO
24-PowerDIP