Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ STMicroelectronics L6228Q
L6228Q
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRV BIPOLAR 8-52V 32FPN
Manufacturer:
STMicroelectronics
Datasheet:
L6228Q Datasheet
History Price: $5.87000
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
L6228Q vs L6258E
Part No
L6228Q
L6258E
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
STSPIN L62
-
Packaging
Tray
Tube
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
DMOS
DMOS
Step Resolution
1, 1/2
1, 1/2, 1/4, 1/8, 1/16
Applications
General Purpose
General Purpose
Current - Output
1.4A
1.2A
Voltage - Supply
8V ~ 52V
4.75V ~ 5.25V
Voltage - Load
8V ~ 52V
12V ~ 40V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
36-PowerBSSOP (0.433", 11.00mm Width)
Supplier Device Package
32-VFQFPN-EP (5x5)
PowerSO-36, Bottom Pad