L6229DTR
L6229DTR
Active
Description:  IC MOTOR DRIVER 12V-52V 24SO
Manufacturer:  STMicroelectronics
Datasheet:   L6229DTR Datasheet
History Price: $8.13000
In Stock: 16400
L6229DTR vs L6229D
Part No
Series
STSPIN L62
STSPIN L62
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
BiCDMOS
BiCDMOS
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
1.4A
1.4A
Voltage - Supply
12V ~ 52V
12V ~ 52V
Voltage - Load
12V ~ 52V
12V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SO
24-SO