L6229N
L6229N
Obsolete
Description:  IC MOTOR DRVR 12V-52V 24POWERDIP
Manufacturer:  STMicroelectronics
Datasheet:   L6229N Datasheet
History Price: Obsolete
In Stock: 32800
L6229N vs L6235D
Part No
Series
STSPIN L62
STSPIN L62
Packaging
Tube
Tube
Status
Obsolete
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
BiCDMOS
DMOS
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
1.4A
2.8A
Voltage - Supply
12V ~ 52V
12V ~ 52V
Voltage - Load
12V ~ 52V
12V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-PowerDIP (0.300", 7.62mm)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-PowerDIP
24-SO