L6229Q
L6229Q
Active
Description:  IC MOTOR DRIVER 8V-52V 32VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   L6229Q Datasheet
History Price: $6.75000
In Stock: 15600
L6229Q vs L6227D
Part No
Series
STSPIN L62
STSPIN L62
Packaging
Tray
Tube
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
BiCDMOS
DMOS
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
1.4A
1.4A
Voltage - Supply
8V ~ 52V
8V ~ 52V
Voltage - Load
8V ~ 52V
8V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
32-VFQFPN-EP (5x5)
24-SO