L6230PD
L6230PD
Active
Description:  IC MOTOR DRIVER 8V-52V 36POWERSO
Manufacturer:  STMicroelectronics
Datasheet:   L6230PD Datasheet
History Price: $7.59000
In Stock: 48400
L6230PD vs L6228Q
Part No
Series
STSPIN L62
STSPIN L62
Packaging
Tube
Tray
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
DMOS
DMOS
Step Resolution
-
1, 1/2
Applications
General Purpose
General Purpose
Current - Output
1.4A
1.4A
Voltage - Supply
8V ~ 52V
8V ~ 52V
Voltage - Load
8V ~ 52V
8V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
PowerSO-36
32-VFQFPN-EP (5x5)