L6230Q
L6230Q
Active
Description:  IC MOTOR DRIVER 8V-52V 32VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   L6230Q Datasheet
History Price: $5.14000
In Stock: 31200
L6230Q vs L6234PD
Part No
Series
STSPIN L62
STSPIN L62
Packaging
Bulk
Tube
Status
Active
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
DMOS
BiCDMOS
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
1.4A
4A
Voltage - Supply
8V ~ 52V
7V ~ 52V
Voltage - Load
8V ~ 52V
7V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
32-VFQFPN (5x5)
PowerSO-20