Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ STMicroelectronics L6230Q
L6230Q
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 8V-52V 32VFQFPN
Manufacturer:
STMicroelectronics
Datasheet:
L6230Q Datasheet
History Price: $5.14000
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
L6230Q vs L6258EX
Part No
L6230Q
L6258EX
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
STSPIN L62
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
DMOS
DMOS
Step Resolution
-
1, 1/2, 1/4, 1/8, 1/16
Applications
General Purpose
General Purpose
Current - Output
1.4A
1.2A
Voltage - Supply
8V ~ 52V
4.75V ~ 5.25V
Voltage - Load
8V ~ 52V
12V ~ 40V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
36-PowerBSSOP (0.433", 11.00mm Width)
Supplier Device Package
32-VFQFPN (5x5)
PowerSO-36, Bottom Pad