Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ STMicroelectronics L6234PD
L6234PD
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 7V-52V 20POWERSO
Manufacturer:
STMicroelectronics
Datasheet:
L6234PD Datasheet
History Price: $8.03000
In Stock: 30400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
L6234PD vs L6230PDTR
Part No
L6234PD
L6230PDTR
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
STSPIN L62
STSPIN L62
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
BiCDMOS
DMOS
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
4A
1.4A
Voltage - Supply
7V ~ 52V
8V ~ 52V
Voltage - Load
7V ~ 52V
8V ~ 52V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.433", 11.00mm Width) Exposed Pad
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
PowerSO-20
PowerSO-36