L6235D
L6235D
Active
Description:  IC MOTOR DRIVER 12V-52V 24SO
Manufacturer:  STMicroelectronics
Datasheet:   L6235D Datasheet
History Price: $6.80000
In Stock: 13200
L6235D vs L6228D
Part No
Series
STSPIN L62
STSPIN L62
Packaging
Tube
Tube
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
DMOS
DMOS
Step Resolution
-
1, 1/2
Applications
General Purpose
General Purpose
Current - Output
2.8A
1.4A
Voltage - Supply
12V ~ 52V
8V ~ 52V
Voltage - Load
12V ~ 52V
8V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SO
24-SO