Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ STMicroelectronics L6520
L6520
Active
PMIC - Lighting, Ballast Controllers
Description:
IC CFL/TL CNTRL 47.2KHZ 8SO
Manufacturer:
STMicroelectronics
Datasheet:
L6520 Datasheet
History Price: Active
In Stock: 20880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
L6520 vs L6521
Part No
L6520
L6521
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
CFL/TL Controller
CFL/TL Controller
Frequency
46kHz ~ 47.2kHz
46kHz ~ 47.2kHz
Voltage - Supply
10.5V ~ 18.5V
10.5V ~ 18.5V
Current - Supply
8 mA
8 mA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC