Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ STMicroelectronics L6599DTR
L6599DTR
Not For New Designs
PMIC - Power Supply Controllers, Monitors
Description:
IC RESONANT CONVRTR CTRLR 16SOIC
Manufacturer:
STMicroelectronics
Datasheet:
L6599DTR Datasheet
History Price: $2.78000
In Stock: 19940
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
L6599DTR vs L6599EDTR
Part No
L6599DTR
L6599EDTR
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Programmable
-
-
Applications
Resonant Converter Controller
Resonant Converter Controller
Voltage - Input
-
-
Voltage - Supply
8.85V ~ 16V
8.85V ~ 16V
Current - Supply
3.5 mA
3.5 mA
Operating Temperature
0 ℃ ~ 105 ℃
0 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
16-SO