Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ STMicroelectronics L6599EDTR
L6599EDTR
Active
PMIC - Power Supply Controllers, Monitors
Description:
IC RESONANT CONV CTRLR 16SOIC
Manufacturer:
STMicroelectronics
Datasheet:
L6599EDTR Datasheet
History Price: Active
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
L6599EDTR vs L6599D
Part No
L6599EDTR
L6599D
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Not For New Designs
Programmable
-
-
Applications
Resonant Converter Controller
Resonant Converter Controller
Voltage - Input
-
-
Voltage - Supply
8.85V ~ 16V
8.85V ~ 16V
Current - Supply
3.5 mA
3.5 mA
Operating Temperature
0 ℃ ~ 105 ℃
0 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
16-SO