☰
L6732TR
L6732TR
Obsolete
Description:  IC REG CTRLR BUCK 16TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   L6732TR Datasheet
History Price: Obsolete
In Stock: 30480
L6732TR vs L6732CTR
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 14V
4.5V ~ 14V
Frequency - Switching
250kHz, 500kHz
250kHz, 500kHz
Duty Cycle (Max)
100%
100%
Synchronous Rectifier
Yes
Yes
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Phase Control, Power Good, Soft Start
Current Limit, Enable, Phase Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-PowerTSSOP (0.173", 4.40mm Width)
16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-HTSSOP
16-HTSSOP