☰
L7915CT
L7915CT
Obsolete
Description:  IC REG LINEAR -15V 1.5A TO3
Manufacturer:  STMicroelectronics
Datasheet:   L7915CT Datasheet
History Price: Obsolete
In Stock: 22400
L7915CT vs L79L05ABD
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Output Configuration
Negative
Negative
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
-35V
-30V
Voltage - Output (Min/Fixed)
-15V
-5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.1V @ 1A (Typ)
-
Current - Output
1.5A
100mA
Current - Quiescent (Iq)
3 mA
5.5 mA
Current - Supply (Max)
-
6 mA
PSRR
60dB (120Hz)
49dB (120Hz)
Control Features
-
-
Protection Features
Over Temperature, Short Circuit
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-204AA, TO-3
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-3
8-SOIC