☰
L79L05ABD
L79L05ABD
Obsolete
Description:  IC REG LINEAR -5V 100MA 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L79L05ABD Datasheet
History Price: Obsolete
In Stock: 6720
L79L05ABD vs L7915CT
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Output Configuration
Negative
Negative
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
-30V
-35V
Voltage - Output (Min/Fixed)
-5V
-15V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
1.1V @ 1A (Typ)
Current - Output
100mA
1.5A
Current - Quiescent (Iq)
5.5 mA
3 mA
Current - Supply (Max)
6 mA
-
PSRR
49dB (120Hz)
60dB (120Hz)
Control Features
-
-
Protection Features
Over Temperature, Short Circuit
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-204AA, TO-3
Supplier Device Package
8-SOIC
TO-3