☰
L79L05ABZ
L79L05ABZ
Obsolete
Description:  IC REG LINEAR -5V 100MA TO92-3
Manufacturer:  STMicroelectronics
Datasheet:   L79L05ABZ Datasheet
History Price: Obsolete
In Stock: 10480
L79L05ABZ vs L79L05ABD13TR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Negative
Negative
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
-30V
-30V
Voltage - Output (Min/Fixed)
-5V
-5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
-
Current - Output
100mA
100mA
Current - Quiescent (Iq)
5.5 mA
5.5 mA
Current - Supply (Max)
6 mA
6 mA
PSRR
49dB (120Hz)
49dB (120Hz)
Control Features
-
-
Protection Features
Over Temperature, Short Circuit
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-92-3
8-SOIC