☰
L79M05T-E
L79M05T-E
Obsolete
Description:  IC REG LINEAR -5V 500MA TP3H
Manufacturer:  onsemi
Datasheet:   L79M05T-E Datasheet
History Price: $0.60000
In Stock: 24720
L79M05T-E vs L79L05ABD
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Output Configuration
Negative
Negative
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
-20V
-30V
Voltage - Output (Min/Fixed)
-5V
-5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
-
Current - Output
500mA
100mA
Current - Quiescent (Iq)
-
5.5 mA
Current - Supply (Max)
-
6 mA
PSRR
50dB (120Hz)
49dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Temperature, Short Circuit
Operating Temperature
-30 ℃ ~ 80 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-251-3 Short Leads, IPak, TO-251AA
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TP-3H
8-SOIC