☰
LA4145-E
LA4145-E
Active
Description:  AUDIO AMPLIFIER SE 1CH
Manufacturer:  onsemi
Datasheet:   LA4145-E Datasheet
History Price: $0.24000
In Stock: 9200
LA4145-E vs LA42152L-E
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
600mW x 1 @ 8Ohm, 900mW x 1 @ 4Ohm
15W x 2 @ 8Ohm
Voltage - Supply
6V ~ 9V
16.5V ~ 24V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
9-SIP
12-SIPH
Package / Case
9-SIP
12-SIP Exposed Pad