Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4145-E
LA4145-E
Active
Linear - Amplifiers - Audio
Description:
AUDIO AMPLIFIER SE 1CH
Manufacturer:
onsemi
Datasheet:
LA4145-E Datasheet
History Price: $0.24000
In Stock: 9200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA4145-E vs LA4742L-E
Part No
LA4145-E
LA4742L-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
4-Channel (Quad)
Max Output Power x Channels @ Load
600mW x 1 @ 8Ohm, 900mW x 1 @ 4Ohm
45W x 4 @ 4Ohm
Voltage - Supply
6V ~ 9V
14.4V ~ 18V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
9-SIP
25-HZIP
Package / Case
9-SIP
25-SSIP Exposed Pad, Formed Leads