Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4192-E
LA4192-E
Active
Linear - Amplifiers - Audio
Description:
AUDIO AMPLIFIER SE2CH/BTL
Manufacturer:
onsemi
Datasheet:
LA4192-E Datasheet
History Price: $0.31000
In Stock: 10680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA4192-E vs LA4631-E
Part No
LA4192-E
LA4631-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
2.3W x 2 @ 4Ohm
5W x 2 @ 4Ohm
Voltage - Supply
9V
5.5V ~ 22V
Features
-
Depop, Standby
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
12-DIP-F
13-SIPH
Package / Case
12-DIP (0.300", 7.62mm)
13-SIP Exposed Tab