LA42031-KF-E
LA42031-KF-E
Active
Description:  AUDIO OUTPUT FOR TV APPLICATION
Manufacturer:  SANYO Semiconductor
History Price: $0.88000
In Stock: 23200
LA42031-KF-E vs LA4708NF-MB-E
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
5W x 1 @ 8Ohm
30W x 2 @ 2Ohm
Voltage - Supply
5.5V ~ 15V
9V ~ 16V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Supplier Device Package
13-SIPH
18-SIP
Package / Case
13-SIP
18-SIP