☰
LA42032-E
LA42032-E
Obsolete
Description:  IC AMP CLASS AB STEREO 5W 13SIPH
Manufacturer:  onsemi
Datasheet:   LA42032-E Datasheet
History Price: Obsolete
In Stock: 24800
LA42032-E vs LA4425A-E
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
5W x 2 @ 8Ohm
6W x 1 @ 4Ohm
Voltage - Supply
5.5V ~ 15V
5V ~ 16V
Features
Mute, Short-Circuit and Thermal Protection, Standby
Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting Type
Through Hole
Through Hole
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-30 ℃ ~ 80 ℃ (TA)
Supplier Device Package
13-SIPH
5-SIPH
Package / Case
13-SIP Exposed Tab
5-SIP