☰
LA42032-E
LA42032-E
Obsolete
Description:  IC AMP CLASS AB STEREO 5W 13SIPH
Manufacturer:  onsemi
Datasheet:   LA42032-E Datasheet
History Price: Obsolete
In Stock: 24800
LA42032-E vs LA4601N-E
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
5W x 2 @ 8Ohm
7W x 2 @ 3Ohm
Voltage - Supply
5.5V ~ 15V
15V ~ 24V
Features
Mute, Short-Circuit and Thermal Protection, Standby
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
13-SIPH
10-SIP
Package / Case
13-SIP Exposed Tab
10-SIP Exposed Pad