Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA42032-E
LA42032-E
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB STEREO 5W 13SIPH
Manufacturer:
onsemi
Datasheet:
LA42032-E Datasheet
History Price: Obsolete
In Stock: 24800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA42032-E vs LA4627-E
Part No
LA42032-E
LA4627-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
5W x 2 @ 8Ohm
2W x 2 @ 4Ohm, 2.5W x 2 @ 3Ohm
Voltage - Supply
5.5V ~ 15V
9V ~ 22V
Features
Mute, Short-Circuit and Thermal Protection, Standby
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
13-SIPH
12-DIP-F
Package / Case
13-SIP Exposed Tab
12-DIP (0.300", 7.62mm)