LA42032L-E
LA42032L-E
Active
Description:  AUDIO OUTPUT FOR TV APPLICATION
Manufacturer:  SANYO Semiconductor
Datasheet:   LA42032L-E Datasheet
History Price: $0.41000
In Stock: 22400
LA42032L-E vs LA4425AN-D-E
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
5W x 2 @ 8Ohm
6W x 1 @ 4Ohm
Voltage - Supply
5.5V ~ 15V
5V ~ 16V
Features
-
Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting Type
Through Hole
Through Hole
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-30 ℃ ~ 80 ℃ (TA)
Supplier Device Package
13-SIPH
5-SIP
Package / Case
13-SIP
5-SIP