Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ SANYO Semiconductor LA42071L-E
LA42071L-E
Active
Linear - Amplifiers - Audio
Description:
AUDIO OUTPUT FOR TV APPLICATION
Manufacturer:
SANYO Semiconductor
Datasheet:
LA42071L-E Datasheet
History Price: $0.60000
In Stock: 40400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA42071L-E vs LA4192-E
Part No
LA42071L-E
LA4192-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
SANYO Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Class AB
Output Type
-
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
2.3W x 2 @ 4Ohm
Voltage - Supply
-
9V
Features
-
-
Mounting Type
-
Through Hole
Operating Temperature
-
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
-
12-DIP-F
Package / Case
-
12-DIP (0.300", 7.62mm)