Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ SANYO Semiconductor LA42072N-E
LA42072N-E
Active
Linear - Amplifiers - Audio
Description:
AUDIO OUTPUT FOR TV APPLICATION
Manufacturer:
SANYO Semiconductor
Datasheet:
LA42072N-E Datasheet
History Price: $0.49000
In Stock: 12880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA42072N-E vs LA4601-E
Part No
LA42072N-E
LA4601-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
SANYO Semiconductor
SANYO Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Class AB
Output Type
-
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
7W x 2 @ 3Ohm
Voltage - Supply
-
15V ~ 24V
Features
-
-
Mounting Type
-
Through Hole
Operating Temperature
-
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
-
10-SIP
Package / Case
-
10-SIP Exposed Pad