☰
LA42105-E
LA42105-E
Active
Description:  AUDIO OUTPUT FOR TV APPLICATION
Manufacturer:  SANYO Semiconductor
Datasheet:   LA42105-E Datasheet
History Price: $1.01000
In Stock: 42240
LA42105-E vs LA4636-E
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
5W x 1 @ 8Ohm
9W x 2 @ 6Ohm, 11W x 2 @ 4Ohm
Voltage - Supply
9.5V ~ 16V
12V ~ 24V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
15-HZIP
12-SIPH
Package / Case
15-SSIP Exposed Pad, Formed Leads
12-SIP Exposed Pad