☰
LA42201-E
LA42201-E
Active
Description:  AUDIO OUTPUT FOR TV APPLICATION
Manufacturer:  SANYO Semiconductor
Datasheet:   LA42201-E Datasheet
History Price: $1.13000
In Stock: 14720
LA42201-E vs LA4282-E
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
20W x 1 @ 4Ohm
10W x 2 @ 8Ohm
Voltage - Supply
13V ~ 21V
10V ~ 40V
Features
-
Thermal Shutdown Protection
Mounting Type
Through Hole
Through Hole
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-
Supplier Device Package
TO-220-7H
12-SIP
Package / Case
TO-220-7 Formed Leads
12-SIP Exposed Pad