☰
LA42201-E
LA42201-E
Active
Description:  AUDIO OUTPUT FOR TV APPLICATION
Manufacturer:  SANYO Semiconductor
Datasheet:   LA42201-E Datasheet
History Price: $1.13000
In Stock: 21160
LA42201-E vs LA4632-E-ON
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
20W x 1 @ 4Ohm
10W x 2 @ 8Ohm
Voltage - Supply
13V ~ 21V
13V ~ 24V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
TO-220-7H
12-SIPH
Package / Case
TO-220-7 Formed Leads
12-SIP Exposed Pad