☰
LA42205-E
LA42205-E
Active
Description:  AUDIO AMPLIFIER BTL 2CH
Manufacturer:  onsemi
Datasheet:   LA42205-E Datasheet
History Price: $0.90000
In Stock: 5020
LA42205-E vs LA4510-E-ON
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load
5W x 2 @ 8Ohm
240mW x 1 @ 4Ohm
Voltage - Supply
9.5V ~ 16V
4.5V ~ 6V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-10 ℃ ~ 60 ℃ (TA)
Supplier Device Package
15-HZIP
9-SIP
Package / Case
15-SSIP Exposed Pad, Formed Leads
9-SIP