Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA42205HK-E
LA42205HK-E
Active
Linear - Amplifiers - Audio
Description:
AUDIO AMPLIFIER BTL 2CH
Manufacturer:
onsemi
Datasheet:
LA42205HK-E Datasheet
History Price: $0.82000
In Stock: 960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA42205HK-E vs LA4422-E
Part No
LA42205HK-E
LA4422-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
5W x 2 @ 8Ohm
5.8W x 1 @ 4Ohm, 9W x 1 @ 4Ohm
Voltage - Supply
9.5V ~ 16V
13.2V ~ 18V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
15-HZIP
10-SIP
Package / Case
15-SSIP Exposed Pad, Formed Leads
10-SIP Exposed Tab