☰
LA42207-E
LA42207-E
Active
Description:  AUDIO AMPLIFIER BTL 2CH
Manufacturer:  onsemi
Datasheet:   LA42207-E Datasheet
History Price: $1.82000
In Stock: 44080
LA42207-E vs LA4525-V-E
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
7W x 2 @ 8Ohm
650mW x 2 @ 4Ohm
Voltage - Supply
11.5V ~ 16V
6V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
15-HZIP
8-DIP
Package / Case
15-SSIP Exposed Pad, Formed Leads
8-DIP (0.300", 7.62mm)