Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ SANYO Semiconductor LA42210-E
LA42210-E
Active
Linear - Amplifiers - Audio
Description:
AUDIO OUTPUT FOR TV APPLICATION
Manufacturer:
SANYO Semiconductor
Datasheet:
LA42210-E Datasheet
History Price: $0.68000
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA42210-E vs LA4534M-E
Part No
LA42210-E
LA4534M-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
SANYO Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
-
Output Type
2-Channel (Stereo)
-
Max Output Power x Channels @ Load
10W x 2 @ 8Ohm
-
Voltage - Supply
13V ~ 18V
-
Features
-
-
Mounting Type
Through Hole
-
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-
Supplier Device Package
15-HZIP
-
Package / Case
15-SSIP Exposed Pad, Formed Leads
-