☰
LA42210-E
LA42210-E
Active
Description:  AUDIO OUTPUT FOR TV APPLICATION
Manufacturer:  SANYO Semiconductor
Datasheet:   LA42210-E Datasheet
History Price: $0.68000
In Stock: 6600
LA42210-E vs LA4708N-E
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
10W x 2 @ 8Ohm
30W x 2 @ 2Ohm
Voltage - Supply
13V ~ 18V
9V ~ 16V
Features
-
Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Supplier Device Package
15-HZIP
18-SIPH
Package / Case
15-SSIP Exposed Pad, Formed Leads
18-SIP Exposed Pad