Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4227-E
LA4227-E
Active
Linear - Amplifiers - Audio
Description:
AUDIO AMPLIFIER SE 2CH
Manufacturer:
onsemi
Datasheet:
LA4227-E Datasheet
History Price: $0.31000
In Stock: 30320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA4227-E vs LA4627N-E
Part No
LA4227-E
LA4627N-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
3W x 2 @ 3Ohm
2W x 2 @ 4Ohm, 2.5W x 2 @ 3Ohm
Voltage - Supply
9V ~ 20V
9V ~ 22V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
12-DIP-F
12-DIP-F
Package / Case
12-DIP (0.300", 7.62mm)
12-DIP (0.300", 7.62mm)