☰
LA4227-E
LA4227-E
Active
Description:  AUDIO AMPLIFIER SE 2CH
Manufacturer:  onsemi
Datasheet:   LA4227-E Datasheet
History Price: $0.31000
In Stock: 30320
LA4227-E vs LA4708N-E
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
3W x 2 @ 3Ohm
30W x 2 @ 2Ohm
Voltage - Supply
9V ~ 20V
9V ~ 16V
Features
-
Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Supplier Device Package
12-DIP-F
18-SIPH
Package / Case
12-DIP (0.300", 7.62mm)
18-SIP Exposed Pad