Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ SANYO Semiconductor LA4227L-E
LA4227L-E
Active
Linear - Amplifiers - Audio
Description:
AUDIO OUTPUT FOR RADIO CASSETTE
Manufacturer:
SANYO Semiconductor
Datasheet:
LA4227L-E Datasheet
History Price: $0.31000
In Stock: 23440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA4227L-E vs LA4278-E
Part No
LA4227L-E
LA4278-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
SANYO Semiconductor
SANYO Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
3W x 2 @ 3Ohm
10W x 2 @ 8Ohm
Voltage - Supply
9V ~ 20V
28V ~ 35V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
12-DIP-F
10-SIPH
Package / Case
12-DIP (0.300", 7.62mm)
10-SIP Exposed Pad