☰
LA4227L-E
LA4227L-E
Active
Description:  AUDIO OUTPUT FOR RADIO CASSETTE
Manufacturer:  SANYO Semiconductor
Datasheet:   LA4227L-E Datasheet
History Price: $0.31000
In Stock: 23440
LA4227L-E vs LA4631-E
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
3W x 2 @ 3Ohm
5W x 2 @ 4Ohm
Voltage - Supply
9V ~ 20V
5.5V ~ 22V
Features
-
Depop, Standby
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
12-DIP-F
13-SIPH
Package / Case
12-DIP (0.300", 7.62mm)
13-SIP Exposed Tab