☰
LA4227L-E
LA4227L-E
Active
Description:  AUDIO OUTPUT FOR RADIO CASSETTE
Manufacturer:  SANYO Semiconductor
Datasheet:   LA4227L-E Datasheet
History Price: $0.31000
In Stock: 23440
LA4227L-E vs LA4632-E
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
3W x 2 @ 3Ohm
10W x 2 @ 8Ohm
Voltage - Supply
9V ~ 20V
13V ~ 24V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
12-DIP-F
12-SIPH
Package / Case
12-DIP (0.300", 7.62mm)
12-SIP Exposed Pad