☰
LA4267-E
LA4267-E
Active
Description:  5W MONAURAL POWER AMPLIFIER
Manufacturer:  SANYO Semiconductor
Datasheet:   LA4267-E Datasheet
History Price: $0.61000
In Stock: 24940
LA4267-E vs LA4425F-E
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
5W x 2 @ 8Ohm
6W x 1 @ 4Ohm
Voltage - Supply
20V ~ 35V
5V ~ 16V
Features
-
Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-SIPH-D
5-SIPH
Package / Case
10-SIP Exposed Tab
5-SIP