☰
LA4267-E
LA4267-E
Active
Description:  5W MONAURAL POWER AMPLIFIER
Manufacturer:  SANYO Semiconductor
Datasheet:   LA4267-E Datasheet
History Price: $0.61000
In Stock: 8180
LA4267-E vs LA4510-E-ON
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load
5W x 2 @ 8Ohm
240mW x 1 @ 4Ohm
Voltage - Supply
20V ~ 35V
4.5V ~ 6V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-10 ℃ ~ 60 ℃ (TA)
Supplier Device Package
10-SIPH-D
9-SIP
Package / Case
10-SIP Exposed Tab
9-SIP