Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ SANYO Semiconductor LA4267-E
LA4267-E
Active
Linear - Amplifiers - Audio
Description:
5W MONAURAL POWER AMPLIFIER
Manufacturer:
SANYO Semiconductor
Datasheet:
LA4267-E Datasheet
History Price: $0.61000
In Stock: 16560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA4267-E vs LA47202P-E
Part No
LA4267-E
LA47202P-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
SANYO Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
4-Channel (Quad)
Max Output Power x Channels @ Load
5W x 2 @ 8Ohm
47W x 4 @ 4Ohm
Voltage - Supply
20V ~ 35V
14.4V ~ 26V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-SIPH-D
25-HZIP
Package / Case
10-SIP Exposed Tab
25-SSIP Formed Leads