Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ SANYO Semiconductor LA4278-E
LA4278-E
Active
Linear - Amplifiers - Audio
Description:
10 WATT 2 CHANNEL POWER AMPLIFIE
Manufacturer:
SANYO Semiconductor
Datasheet:
LA4278-E Datasheet
History Price: $0.99000
In Stock: 9680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LA4278-E vs LA4282-E
Part No
LA4278-E
LA4282-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
SANYO Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
10W x 2 @ 8Ohm
10W x 2 @ 8Ohm
Voltage - Supply
28V ~ 35V
10V ~ 40V
Features
-
Thermal Shutdown Protection
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-
Supplier Device Package
10-SIPH
12-SIP
Package / Case
10-SIP Exposed Pad
12-SIP Exposed Pad